Fujitsu logo

Fujitsu Slim Mobile USB DVB-T

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
137430
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu Slim Mobile USB DVB-T:

Fujitsu Slim Mobile USB DVB-T, DVB-T, USB, 17.5 g, 256 MB, 200 MB, Intel Pentium 4 2.4 GHz, AMD Athlon XP 2400+, Intel Pentium Mobile 1.3GHz

Long summary description Fujitsu Slim Mobile USB DVB-T:

Fujitsu Slim Mobile USB DVB-T. TV tuner type: DVB-T. Interface type: USB. Weight: 17.5 g. Minimum RAM: 256 MB, Minimum storage drive space: 200 MB, Minimum processor: Intel Pentium 4 2.4 GHz, AMD Athlon XP 2400+, Intel Pentium Mobile 1.3GHz. Dimensions (WxDxH): 25 x 11 x 70 mm, Compatible operating systems: Microsoft Windows XP / XP MCE 2005, Windows Vista

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.