location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Air Command Black Gamepad PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Air Command
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F7111-L100
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104863
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Air Command Black Gamepad PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gamepad PC
  • - Wireless
  • - Black
  • - AA
Long product name Fujitsu Air Command Black Gamepad PC :
The long product name of Fujitsu Air Command Black Gamepad PC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Air Command, 2.4 GHz, USB, Plug & Play
More>>>
Fujitsu Air Command Black Gamepad PC:
The official description of Fujitsu Air Command Black Gamepad PC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Play PC game with swing and twist.
With the 3-axis Gyro Sensor, Air Command brings you a wireless motion-based game controller and 3D mouse functionality. Once you plug in the RF receiver USB, you are ready to rock with more than 300 PC games. Creative and intuitive graphics users’ interface guides you easily through all the PC games, and built-in Gyro Sensor helps you sitting comfortably on the sofa with motion-triggered
Media Center Remote Control. You could swing, twist, shake to change the music, video or flipping through the TV channels. With the patented
“Multi Game Mode Design” Air Command can turn itself into “Gun Mode” (shooting game optimized), “Aviation Mode” (flight simulator game optimized), “Race Mode” (car racing game optimized) and “Sports Mode” (tennis and golf games optimized).

Short summary description Fujitsu Air Command Black Gamepad PC:
This short summary of the Fujitsu Air Command Black Gamepad PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Air Command, Gamepad, PC, Wireless, 2.4 GHz, 10 m, Black

Long summary description Fujitsu Air Command Black Gamepad PC:
This is an auto-generated long summary of Fujitsu Air Command Black Gamepad PC based on the first three specs of the first five spec groups.

Fujitsu Air Command. Device type: Gamepad, Gaming platforms supported: PC. Connectivity technology: Wireless, Frequency range: 2.4 GHz, Wireless range: 10 m. Product colour: Black. Battery type: AA. Minimum RAM: 2048 MB, Minimum storage drive space: 10240 MB, Minimum processor: Intel Pentium 4 2.4GHz/AMD Athlon XP 2400+/Intel Pentium Mobile 1.3GHz

Input device
Device type *
Gamepad
Gaming platforms supported *
PC
Ports & interfaces
Connectivity technology *
Wireless
Frequency range
2.4 GHz
Wireless range
10 m
Ergonomics
Product colour *
Black
Power
Battery type
AA
Number of batteries supported
2
System requirements
Minimum RAM
2048 MB
Minimum storage drive space
10240 MB
Minimum processor
Intel Pentium 4 2.4GHz/AMD Athlon XP 2400+/Intel Pentium Mobile 1.3GHz
Technical details
Depth (imperial)
88.9 cm (35")
Height (imperial)
5.33 m (210")
Width (imperial)
81.3 cm (32")
Weight & dimensions
Weight
160 g
Other features
Compatible operating systems
Microsoft Windows XP/XP Media Center Edition 2005/Vista/Windows 7
Brand Image Product code Product Stock Price from
Fujitsu Air Command Plus Black Gamepad PC Fujitsu Air Command Plus Black Gamepad PC
(show image)
S26391-F7111-L200 Air Command Plus 0.00
(excl. VAT)
0 (incl. VAT)