location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu AVM Fritz!Card Express ISDN ISDN access device

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AVM Fritz!Card Express ISDN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F6122-L1
Category:
Device which can access the ISDN. The ISDN is a telephone network which is able to transmit digital data. ISDNs can be accessed through a Basic Rate Interface (BRI) or a Primary Rate Interface (PRI).
ISDN Access Devices Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85740
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2020 13:36:48
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu AVM Fritz!Card Express ISDN ISDN access device :
The long product name of Fujitsu AVM Fritz!Card Express ISDN ISDN access device. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AVM Fritz!Card Express ISDN
More>>>
Fujitsu AVM Fritz!Card Express ISDN ISDN access device:
The official description of Fujitsu AVM Fritz!Card Express ISDN ISDN access device as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ExpressCard standard is a newly designed high-speed interface for plug-in adapters in a compact format for notebooks, and is based on the industry standards PCI Express and USB 2.0. ExpressCard now makes it possible to incorporate complete ISDN communications in an extremely small card. The new FRITZ!Card Express comes with the FRITZ! software, consisting of five program modules including Internet access, file transfer, telefax and ISDNWatch to guard against dialer programs. The driver package leaves nothing to be desired either, with CAPI drivers for Windows XP and 2000, NDIS WAN CAPI Drivers for Remote Access Services, and TAPI Services for CAPI. The CAPI driver for Windows XP, bearing the Microsoft WHQL certificate, is already integrated in the operating system CD, so that the new card is ready to use as soon as you plug it into the notebook. And thanks to its hot-plug capability, you can insert and remove FRITZ!Card Express even during operation. The card also provides full support for Windows' ACPI power management, so that the notebook can be started up from any location using the remote wake-up function, for example.

Short summary description Fujitsu AVM Fritz!Card Express ISDN ISDN access device:
This short summary of the Fujitsu AVM Fritz!Card Express ISDN ISDN access device data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu AVM Fritz!Card Express ISDN, ISDN, 14.4 Kbit/s, 34 x 5

Long summary description Fujitsu AVM Fritz!Card Express ISDN ISDN access device:
This is an auto-generated long summary of Fujitsu AVM Fritz!Card Express ISDN ISDN access device based on the first three specs of the first five spec groups.

Fujitsu AVM Fritz!Card Express ISDN. Data link protocols: ISDN. Modem speed: 14.4 Kbit/s. Dimensions (WxDxH): 34 x 5

Technical details
CAPI support
CAPI 2.0
Bundled software
-FRITZ!web -FRITZ!fon -FRITZ!fax -FRITZ!data -ISDN Watch -WebWatch -FRITZ!webProtect
Compatible operating systems
Microsoft Windows XP/2000
Supported data transfer rates
240 Kbit/s
Ports & interfaces
Data link protocols
ISDN
Modem
Modem speed
14.4 Kbit/s
Weight & dimensions
Dimensions (WxDxH)
34 x 5