Fujitsu logo

Fujitsu PR8.1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
149568
Info modified on:
13 Apr 2023, 13:04:35
Short summary description Fujitsu PR8.1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:

Fujitsu PR8.1, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-B, 3.5 mm, 10,100,1000 Mbit/s, 10BASE-T, 100BASE-TX, 1000BASE-T, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u

Long summary description Fujitsu PR8.1 Wired USB 3.2 Gen 1 (3.1 Gen 1) Type-B Black:

Fujitsu PR8.1. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B, Headphone connectivity: 3.5 mm. Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 10BASE-T, 100BASE-TX, 1000BASE-T, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u. Product colour: Black, Maximum digital resolution: 3840 x 2160 pixels, Certification: CE, ENV, EAC, FCC Class B, ICES-003 Class B, cULus, VCCI, JEITA, KC-Mark, CoC, RCM, BSMI, NOM. Power source type: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Width: 189 mm, Depth: 75 mm, Height: 26 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.