Fujitsu logo

Fujitsu Main Battery POCKET LOOX 420

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58426
Info modified on:
04 Apr 2019, 04:34:27
Short summary description Fujitsu Main Battery POCKET LOOX 420:

Fujitsu Main Battery POCKET LOOX 420, Lithium-Ion (Li-Ion), 1100 mAh, 3.7 V, 30 g, 50 x 39 x 6 mm

Long summary description Fujitsu Main Battery POCKET LOOX 420:

Fujitsu Main Battery POCKET LOOX 420. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1100 mAh, Battery voltage: 3.7 V. Weight: 30 g. Dimensions (WxDxH): 50 x 39 x 6 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.