Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu NAVIGATON KIT TOMTOM II GER A navigator Handheld

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NAVIGATON KIT TOMTOM II GER A
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F2533-L300
Category
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14676
This statistic is based on the 88843 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86856 free Open Icecat users.
Info modified on: 18 May 2018 16:00:07
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu NAVIGATON KIT TOMTOM II GER A navigator Handheld :
The short editorial description of Fujitsu NAVIGATON KIT TOMTOM II GER A navigator Handheld

NAVIGATON KIT TOMTOM II GER A
More>>>
Fujitsu NAVIGATON KIT TOMTOM II GER A navigator Handheld:
The official marketing text of Fujitsu NAVIGATON KIT TOMTOM II GER A navigator Handheld as supplied by the manufacturer

TomTom Navigator 2 is a very flexible navigation system for the Pocket LOOX
600/610.
In combination with the GPS-receiver TomTom Navigator 2 determines the exact position and gives verbal instructions and on-screen directions to reach the destination. The destination only needs to be entered once and TomTom Navigator does all the work.

Short summary description Fujitsu NAVIGATON KIT TOMTOM II GER A navigator Handheld:
This short summary of the Fujitsu NAVIGATON KIT TOMTOM II GER A navigator Handheld data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu NAVIGATON KIT TOMTOM II GER A, 45 s, 38 s, 12 channels, Handheld, TomTom Navigator 2

Long summary description Fujitsu NAVIGATON KIT TOMTOM II GER A navigator Handheld:
This is an auto-generated long summary of Fujitsu NAVIGATON KIT TOMTOM II GER A navigator Handheld based on the first three specs of the first five spec groups.

Fujitsu NAVIGATON KIT TOMTOM II GER A. Acquisition times - cold: 45 s, Acquisition times - warm: 38 s, Channels quantity: 12 channels. Form factor: Handheld. Bundled software: TomTom Navigator 2

GPS type
Marine (chartplotters, sounders) *
The device is capable of chartplotting etc. to make it suitable for marine navigation.
No
Sport (fitness, running) *
The device is suitable for sports tracking.
No
Outdoor (hiking, trekking) *
You can use device at the time of outdoor activity.
Yes
Geocaching (GPS stash hunt) *
The device can be used for Geocaching activities.
No
Auto *
Device is for use in a car.
Yes
Aviation *
Flying a plane
No
Navigation
Number of waypoints
Number of Waypoints saved on the GPS
No
Barometric altimeter
Device has built-in barometric altimeter to indicate altitude.
No
Electronic compass
Electronic instrument used for navigation that shows directions in a frame of reference (north, south, east, west) that is stationary relative to the surface of the earth.
No
GPS Performance
Acquisition times - cold
45 s
Acquisition times - warm
38 s
WAAS capability
WAAS (Wide Area Augmentation System) technology support.
No
Channels quantity
The number of channels the device has. There can be an individual input or output for each channel.
12 channels
Design
Form factor *
The shape or design of the product.
Handheld
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
TomTom Navigator 2
Other features
GPS receiver
Description of the GPS receiver that integrated in or supported by this product.
Yes
Basemap
Basemap installed on the device.
Yes
Country Distributor
United Kingdom 1 distributor(s)
Customer service details
X