location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu BLUETOOTH USB DONGLE 1 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BLUETOOTH USB DONGLE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26391-F2461-L100
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103313
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu BLUETOOTH USB DONGLE 1 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wireless
  • - USB
  • - 1 Mbit/s
  • - Single-band (2.4 GHz)
  • - Component for: Laptop
Long product name Fujitsu BLUETOOTH USB DONGLE 1 Mbit/s :
The long product name of Fujitsu BLUETOOTH USB DONGLE 1 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

BLUETOOTH USB DONGLE BLUETOOTH USB DONGLE
More>>>
Fujitsu BLUETOOTH USB DONGLE 1 Mbit/s:
The official description of Fujitsu BLUETOOTH USB DONGLE 1 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Sick of those troublesome cables? It has never been easier to be rid of them. Simply plug this small, clever and robust device into a USB port and connect Bluetooth capable mice, keyboards, printers, organizers, or even your mobile phone. As a global standard for wireless communication, Bluetooth guarantees the interoperability of devices sharing the same Bluetooth profile – regardless of the vendor or country of use.

Short summary description Fujitsu BLUETOOTH USB DONGLE 1 Mbit/s:
This short summary of the Fujitsu BLUETOOTH USB DONGLE 1 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu BLUETOOTH USB DONGLE, Wireless, USB, 1 Mbit/s

Long summary description Fujitsu BLUETOOTH USB DONGLE 1 Mbit/s:
This is an auto-generated long summary of Fujitsu BLUETOOTH USB DONGLE 1 Mbit/s based on the first three specs of the first five spec groups.

Fujitsu BLUETOOTH USB DONGLE. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 1 Mbit/s, Wi-Fi band: Single-band (2.4 GHz)

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
1 Mbit/s
Wi-Fi band
Single-band (2.4 GHz)
Frequency range
2.402 - 2.48 GHz
Data link protocols
Bluetooth
Design
Component for *
Laptop
Operational conditions
Operating temperature (T-T)
-5 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight
6 g
Other features
I/O ports
1 x USB - 4 PIN USB Type A
Dimensions (WxDxH)
16 x 36 x 8 mm
Brand Image Product code Product Stock Price from
Eminent (BLUS01) Bluetooth USB Dongle 1 Mbit/s Eminent (BLUS01) Bluetooth USB Dongle 1 Mbit/s
(show image)
8073 (BLUS01) Bluetooth USB Dongle 0.00
(excl. VAT)
0 (incl. VAT)