Fujitsu logo

Fujitsu S26391-F1333-L830 internal solid state drive 512 GB 2.5" Serial ATA III

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32732
Info modified on:
10 Aug 2024, 09:52:26
Short summary description Fujitsu S26391-F1333-L830 internal solid state drive 512 GB 2.5" Serial ATA III:

Fujitsu S26391-F1333-L830, 512 GB, 2.5"

Long summary description Fujitsu S26391-F1333-L830 internal solid state drive 512 GB 2.5" Serial ATA III:

Fujitsu S26391-F1333-L830. SSD capacity: 512 GB, SSD form factor: 2.5"

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.