Fujitsu logo

Fujitsu S26391-F1333-L820 internal solid state drive 256 GB 2.5" Serial ATA III

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17803
Info modified on:
10 Aug 2024, 07:20:59
Short summary description Fujitsu S26391-F1333-L820 internal solid state drive 256 GB 2.5" Serial ATA III:

Fujitsu S26391-F1333-L820, 256 GB, 2.5"

Long summary description Fujitsu S26391-F1333-L820 internal solid state drive 256 GB 2.5" Serial ATA III:

Fujitsu S26391-F1333-L820. SSD capacity: 256 GB, SSD form factor: 2.5"

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.