Fujitsu logo

Fujitsu S26391-F1147-L110 laptop dock/port replicator Docking Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57293
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu S26391-F1147-L110 laptop dock/port replicator Docking Black:

Fujitsu S26391-F1147-L110, Docking, Black, Kensington, Power, Fujitsu, Lifebook E780, E751, E781; Lifebook S710, S751, S781; Celsius H710

Long summary description Fujitsu S26391-F1147-L110 laptop dock/port replicator Docking Black:

Fujitsu S26391-F1147-L110. Connectivity technology: Docking. Product colour: Black, Cable lock slot type: Kensington, LED indicators: Power. Width: 385 mm, Depth: 118 mm, Height: 40 mm. Cables included: AC

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.