Fujitsu logo

Fujitsu S26381-K435-L100 mouse Office USB Type-A Optical

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40173
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu S26381-K435-L100 mouse Office USB Type-A Optical:

Fujitsu S26381-K435-L100, Optical, USB Type-A, White

Long summary description Fujitsu S26381-K435-L100 mouse Office USB Type-A Optical:

Fujitsu S26381-K435-L100. Movement detection technology: Optical, Device interface: USB Type-A, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.