location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu ID- KBPC CID SCR USB keyboard QWERTY English

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ID-KEYBOARD KBPC CID SCR USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K320-V165
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu ID- KBPC CID SCR USB keyboard QWERTY English :
The long product name of Fujitsu ID- KBPC CID SCR USB keyboard QWERTY English. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ID-KEYBOARD KBPC CID SCR USB
More>>>
Fujitsu ID- KBPC CID SCR USB keyboard QWERTY English:
The official description of Fujitsu ID- KBPC CID SCR USB keyboard QWERTY English as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Network administrators are often faced with the problem of forgotten passwords. Our alternative – the keyboard with an integrated fingerprint sensor in combination with a PC/SC compatible SmartCard Reader/Writer – greatly enhances security while reducing ongoing service costs. The compact yet ergonomic Fujitsu Siemens Computers KBPC CID supports energy savings functions and is recycling friendly.

Short summary description Fujitsu ID- KBPC CID SCR USB keyboard QWERTY English:
This short summary of the Fujitsu ID- KBPC CID SCR USB keyboard QWERTY English data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu ID-KEYBOARD KBPC CID SCR USB, Wired, USB, QWERTY

Long summary description Fujitsu ID- KBPC CID SCR USB keyboard QWERTY English:
This is an auto-generated long summary of Fujitsu ID- KBPC CID SCR USB keyboard QWERTY English based on the first three specs of the first five spec groups.

Fujitsu ID-KEYBOARD KBPC CID SCR USB. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY, Keyboard number of keys: 105

Keyboard
Device interface *
USB
Keyboard layout *
QWERTY
Keyboard language *
English
Keyboard number of keys
105
Connectivity technology
Wired
Operational conditions
Operating temperature (T-T)
15 - 35 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
464 x 168 x 36 mm
Keyboard weight
1.15 kg
Other features
Internal
No
Compatible operating systems
-MS Windows 2000 Professional -MS Windows XP Professional