Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KBPC S2 ""DAN"" keyboard PS/2 QWERTY Danish

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEYBOARD KBPC S2 ""DAN""
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K297-V150
Category
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types:- USB is the most modern. You can recognize it by the rectangular connector.- PS/2 connectors are round. This type of connection is fairly commonly used by PC's.- Bluetooth is another modern (wireless) connection method.
Keyboards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13214
This statistic is based on the 88779 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86785 free Open Icecat users.
Info modified on: 19 Jun 2018 23:32:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu KBPC S2 ""DAN"" keyboard PS/2 QWERTY Danish :
The short editorial description of Fujitsu KBPC S2 ""DAN"" keyboard PS/2 QWERTY Danish

KEYBOARD KBPC S2 ""DAN"" KEYBOARD KBPC S2 ""DAN""
More>>>
Fujitsu KBPC S2 ""DAN"" keyboard PS/2 QWERTY Danish:
The official marketing text of Fujitsu KBPC S2 ""DAN"" keyboard PS/2 QWERTY Danish as supplied by the manufacturer

With the KBPC S2 we managed to show the way to the future regarding typing convenience and reliability. Ergonomically optimized keys with a rough surface and a clear defined pressure point, convey a pleasant and secure typing feeling at any time.
The KBPC S2 convinces due to the flat, space-saving design as well as the excellent price-performance ratio and therefore presents the optimum solution for standard PC applications. Of course also the Fujitsu Siemens Computers standard keyboard KBPC S2 is equipped with three additional Windows keys as well as the EURO symbol.

Short summary description Fujitsu KBPC S2 ""DAN"" keyboard PS/2 QWERTY Danish:
This short summary of the Fujitsu KBPC S2 ""DAN"" keyboard PS/2 QWERTY Danish data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu KEYBOARD KBPC S2 ""DAN"", Wired, PS/2, QWERTY

Long summary description Fujitsu KBPC S2 ""DAN"" keyboard PS/2 QWERTY Danish:
This is an auto-generated long summary of Fujitsu KBPC S2 ""DAN"" keyboard PS/2 QWERTY Danish based on the first three specs of the first five spec groups.

Fujitsu KEYBOARD KBPC S2 ""DAN"". Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTY, Keyboard number of keys: 105. Cable length: 2 m

Keyboard
Device interface *
The ports (sockets) where the device connects with other devices.
PS/2
Keyboard layout *
The type of keys on a keyboard, and their position on the keyboard. This can differ from country to country.
QWERTY
Keyboard language *
The letters which are marked on the keys for convenience of the keyboard usage with specific language.
Danish
Keyboard number of keys
105
Connectivity technology
The technology that enables connectivity of the device, e.g. wired or wireless.
Wired
Ergonomics
Cable length
How long the cable is.
2 m
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
15 - 32 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
464 x 168 x 36 mm
Keyboard weight
900 g
Other features
Compatibility
The other products, software and hardware this product can be used with.
PC
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
-Microsoft Windows 9x, -Microsoft Windows NT, -Microsoft Windows Me, -Microsoft Windows 2000, -Microsoft Windows XP
I/O ports
An interface on a device to which you can connect another device.
1 x 6 pin mini-DIN (PS/2 style)
Country Distributor
United Kingdom 1 distributor(s)
Customer service details