location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu KBPC P2 START ""D"" keyboard PS/2 QWERTZ German

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KEYBOARD KBPC P2 START ""D""
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K240-V924
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 36929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu KBPC P2 START ""D"" keyboard PS/2 QWERTZ German :
The long product name of Fujitsu KBPC P2 START ""D"" keyboard PS/2 QWERTZ German. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KEYBOARD KBPC P2 START ""D"" KEYBOARD KBPC P2 START ""D""
More>>>
Fujitsu KBPC P2 START ""D"" keyboard PS/2 QWERTZ German:
The official description of Fujitsu KBPC P2 START ""D"" keyboard PS/2 QWERTZ German as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu Siemens Computers KBPC P2 professional keyboard embodies all the customer feedback and model update requirements. It attracts attention with its impressive modern design and useful extras. The removable palm rest reduce fatigue. If space is at a premium the palm rest can be easily removed. These and other features make the KBPC P2 the perfect choice for professional PC applications. It has "Full-N-Key-Rollover for extremely accurate keying. The power ON switch is always close at hand. There are three additional keys that provide quick and easy access to Windows functions.

Short summary description Fujitsu KBPC P2 START ""D"" keyboard PS/2 QWERTZ German:
This short summary of the Fujitsu KBPC P2 START ""D"" keyboard PS/2 QWERTZ German data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu KEYBOARD KBPC P2 START ""D"", Wired, PS/2, QWERTZ

Long summary description Fujitsu KBPC P2 START ""D"" keyboard PS/2 QWERTZ German:
This is an auto-generated long summary of Fujitsu KBPC P2 START ""D"" keyboard PS/2 QWERTZ German based on the first three specs of the first five spec groups.

Fujitsu KEYBOARD KBPC P2 START ""D"". Connectivity technology: Wired, Device interface: PS/2, Keyboard layout: QWERTZ, Keyboard number of keys: 105. Cable length: 2 m

Keyboard
Connectivity technology *
Wired
Device interface *
PS/2
Keyboard layout *
QWERTZ
Keyboard language *
German
Keyboard number of keys
105
Features
Cable length
2 m
Operational conditions
Operating temperature (T-T)
15 - 32 °C
Weight & dimensions
Keyboard dimensions (WxDxH)
574 x 248 x 37 mm
Keyboard weight
1 kg
Other features
Compatibility
PC
Internal
No
Compatible operating systems
-Microsoft Windows 9x, -Microsoft Windows NT, -Microsoft Windows Me, -Microsoft Windows 2000, -Microsoft Windows XP
I/O ports
1 x 6 pin mini-DIN (PS/2 style)