Fujitsu logo

Fujitsu LCD TV - Myrica V23 58.4 cm (23") WXGA 450 cd/m²

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33198
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu LCD TV - Myrica V23 58.4 cm (23") WXGA 450 cd/m²:

Fujitsu LCD TV - Myrica V23, 58.4 cm (23"), 1280 x 768 pixels, WXGA, LCD

Long summary description Fujitsu LCD TV - Myrica V23 58.4 cm (23") WXGA 450 cd/m²:

Fujitsu LCD TV - Myrica V23. Display diagonal: 58.4 cm (23"), Display resolution: 1280 x 768 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 450 cd/m², Response time: 16 ms, Contrast ratio (typical): 400:1

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.