Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu C19A-1 19IN TFT ANA 48.3 cm (19") 1280 x 1024 pixels

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C19A-1 19IN TFT ANA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K957-V200/*N*
Category
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8389
This statistic is based on the 96850 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:58:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu C19A-1 19IN TFT ANA 48.3 cm (19") 1280 x 1024 pixels :
The short editorial description of Fujitsu C19A-1 19IN TFT ANA 48.3 cm (19") 1280 x 1024 pixels

C19A-1 19IN TFT ANA 600:1 1280X768 TCO99 NS (PC)
More>>>
Fujitsu C19A-1 19IN TFT ANA 48.3 cm (19") 1280 x 1024 pixels:
The official marketing text of Fujitsu C19A-1 19IN TFT ANA 48.3 cm (19") 1280 x 1024 pixels as supplied by the manufacturer

This top of the range 19" TFT monitor combines fantastic design with perfect ergonomics and improved usability. Discover the powerful functionality of this new display. The highly flexible monitor stand guaranties optimized individual solutions for the home and office. With its large screen diagonal, its incredibly flat design, extra-large viewing and dynamic sound from the built-in speakers, the SCALEOVIEW C19-1 is the ideal choice for demanding applications and multimedia presentations. Don’t be satisfied with less.
- 19 inch LCD TFT display (Fujitsu MVA technology)
- High resolution 1280 x 1024 pixels at 75 Hz
- 16,7 Mio colours
- Viewing angle 170° horizontal, 170° vertical
-High brightness 260cd/m² and enormous contrast (600:1)
- Optimum ergonomics ISO13406-2
- Distortion-free image
- Low power consumption
- Plug and Play DDC 2B Interface
- Inventory data readable VESA EDID v2.x
- Low-radiation and environmental-friendly according to TCO’99
-Immune to external electromagnetic fields
- Analogue (D-Sub) imput
- 5 languages OSD menu -Country specific Warranty

Short summary description Fujitsu C19A-1 19IN TFT ANA 48.3 cm (19") 1280 x 1024 pixels:
This short summary of the Fujitsu C19A-1 19IN TFT ANA 48.3 cm (19") 1280 x 1024 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu C19A-1 19IN TFT ANA, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 25 ms

Long summary description Fujitsu C19A-1 19IN TFT ANA 48.3 cm (19") 1280 x 1024 pixels:
This is an auto-generated long summary of Fujitsu C19A-1 19IN TFT ANA 48.3 cm (19") 1280 x 1024 pixels based on the first three specs of the first five spec groups.

Fujitsu C19A-1 19IN TFT ANA. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 25 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°

Display
Display diagonal *
48.3 cm (19")
Display brightness (typical)
300 cd/m²
Display resolution *
1280 x 1024 pixels
Response time
25 ms
Contrast ratio (typical) *
700:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Horizontal scan range
30 - 82 kHz
Vertical scan range
50 - 76 Hz
Viewable size, horizontal
37.6 cm
Viewable size, vertical
30.1 cm
Design
Certification
Product safety EN60950 CB UL1950 CSA 22.2 No.950 Ergonomics GS mark ISO 13406-2 (pixel faults class II) Radiation immunity and CE certification according RFI suppression to EC Directive 89/336/EEC (EN55022/B, EN50024, 61000-3-2/-3); MPR II, TCO’99
Ergonomics
Plug and Play
Yes
Weight & dimensions
Width (without stand)
42.2 cm
Depth (without stand)
21.4 cm
Height (without stand)
45.1 cm
Weight (without stand)
5.9 kg
Packaging data
Bundled software
PivotPro software
Other features
Display
LCD
Audio system
Integrated / digital / 3,5 mm stereo phone jack / 1,5 W (L) + 1,5 W (R).
Video in
D-SUB 15-pin
Security features
Kensington Lock prepared
Brand Image Product code Product Stock Price from
Fujitsu FSC C19-1 TFT flat panel stralingsvrij gentegreerd 19inch 48 cm 1280x1 48.3 cm (19") 1280 x 1024 pixels Fujitsu FSC C19-1 TFT flat panel stralingsvrij gentegreerd 19inch 48 cm 1280x1 48.3 cm (19") 1280 x 1024 pixels
(show image)
S26361-K957-V200 FSC C19-1 TFT flat panel stralingsvrij gentegreerd 19inch 48 cm 1280x1 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu C19-1 19 INCH TFT MONITOR 48.3 cm (19") 1280 x 1024 pixels Fujitsu C19-1 19 INCH TFT MONITOR 48.3 cm (19") 1280 x 1024 pixels
(show image)
S26361K929V200 C19-1 19 INCH TFT MONITOR 0.00
(excl. VAT)
0 (incl. VAT)
Fujitsu C19-1 19IN TFT ANA 48.3 cm (19") 1280 x 1024 pixels Fujitsu C19-1 19IN TFT ANA 48.3 cm (19") 1280 x 1024 pixels
(show image)
S26361-K929-V200 C19-1 19IN TFT ANA 0.00
(excl. VAT)
0 (incl. VAT)