location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC SCENICVIEW XP70 data projector 1400 ANSI lumens XGA (1024x768)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCENIC
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCENICVIEW XP70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K954-V160
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCENIC SCENICVIEW XP70 data projector 1400 ANSI lumens XGA (1024x768)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1400 ANSI lumens
  • - 3000 h
  • - XGA (1024x768) 1100:1
  • - Screen size compatibility: 20.3 - 134.6 mm (0.8 - 5.3") Number of colours: 16.78 million colours
  • - 175 W
Warranty: Projector: 3 years.
Lamp: 90 days or max. 500 hours.
Long product name Fujitsu SCENIC SCENICVIEW XP70 data projector 1400 ANSI lumens XGA (1024x768) :
The long product name of Fujitsu SCENIC SCENICVIEW XP70 data projector 1400 ANSI lumens XGA (1024x768). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

FS PROJECTOR SCENICVIEW XP70
More>>>
Fujitsu SCENIC SCENICVIEW XP70 data projector 1400 ANSI lumens XGA (1024x768):
The official description of Fujitsu SCENIC SCENICVIEW XP70 data projector 1400 ANSI lumens XGA (1024x768) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brighten up any multimedia presentation with the outstanding new SCENICVIEW XP70 – even in well-lit rooms. Its high resolution, superb contrast and brightness, small dimensions, very low weight and virtually silent operation make this projector the perfect choice for those frequently on the go.

Short summary description Fujitsu SCENIC SCENICVIEW XP70 data projector 1400 ANSI lumens XGA (1024x768):
This short summary of the Fujitsu SCENIC SCENICVIEW XP70 data projector 1400 ANSI lumens XGA (1024x768) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC SCENICVIEW XP70, 1400 ANSI lumens, XGA (1024x768), 1100:1, 20.3 - 134.6 mm (0.8 - 5.3"), 1.5 - 10 m, 16.78 million colours

Long summary description Fujitsu SCENIC SCENICVIEW XP70 data projector 1400 ANSI lumens XGA (1024x768):
This is an auto-generated long summary of Fujitsu SCENIC SCENICVIEW XP70 data projector 1400 ANSI lumens XGA (1024x768) based on the first three specs of the first five spec groups.

Fujitsu SCENIC SCENICVIEW XP70. Projector brightness: 1400 ANSI lumens, Projector native resolution: XGA (1024x768), Contrast ratio (typical): 1100:1. Service life of light source: 3000 h. Analog signal format system: NTSC 3.58, NTSC 4.43, NTSC M, SECAM. Noise level: 32 dB. Power consumption (typical): 175 W

Projector
Screen size compatibility *
20.3 - 134.6 mm (0.8 - 5.3")
Projection distance
1.5 - 10 m
Projector brightness *
1400 ANSI lumens
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
1100:1
Number of colours
16.78 million colours
Horizontal scan range
15 - 100 kHz
Vertical scan range
45 - 130 Hz
Light source
Service life of light source *
3000 h
Video
Analog signal format system *
NTSC 3.58, NTSC 4.43, NTSC M, SECAM
Features
Noise level *
32 dB
Power
Power consumption (typical) *
175 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Certificates
Safety
UL 1950, CSA 22.2 No.950, FCC Class A
Weight & dimensions
Weight *
1.1 kg
Other features
Bandwidth
0.135 GHz
Dimensions (WxDxH)
199 x 149 x 64 mm
Digital keystone correction
+/- 12°
Power requirements
100-240 V, 50-60 Hz
I/O ports
1 x M1-D/A (DVI); 1 x S-Video Composite; 1 x 3.5 mm mini jack.
Recommended operating temperature range (T-T)
15 - 32 °C
Special features
1 x M1-DA to DVI, M1-DA to VGA; 1 x Cable with USB, 2 m; 1 x Power Cable, 2 m; 1 x Audio cable (mini jack), 2 m; 1 x Composite Video Cable,2 m; 1 x SCART adapter; 1 x Soft carrying case; 1 x Remote control; 1 x Lens cap; 1 x User guide.
Technical features
- Kensington Lock prepared; - User replaceable lamp.