Fujitsu PRIMERGY PY RX300S2 X/3.0/1M 2G, 3 GHz, 2 GB, DDR2-SDRAM, 681 W, Rack (2U)
Fujitsu PRIMERGY PY RX300S2 X/3.0/1M 2G. Processor family: Intel® Xeon®, Processor frequency: 3 GHz. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Power supply: 681 W. Chassis type: Rack (2U)