Fujitsu logo

Fujitsu PRIMERGY PY RX300S2 X/3.4/1M 1G server Rack (2U) Intel® Xeon® 3.4 GHz 1 GB DDR2-SDRAM 681 W

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15822
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY PY RX300S2 X/3.4/1M 1G server Rack (2U) Intel® Xeon® 3.4 GHz 1 GB DDR2-SDRAM 681 W:

Fujitsu PRIMERGY PY RX300S2 X/3.4/1M 1G, 3.4 GHz, 1 GB, DDR2-SDRAM, 681 W, Rack (2U)

Long summary description Fujitsu PRIMERGY PY RX300S2 X/3.4/1M 1G server Rack (2U) Intel® Xeon® 3.4 GHz 1 GB DDR2-SDRAM 681 W:

Fujitsu PRIMERGY PY RX300S2 X/3.4/1M 1G. Processor family: Intel® Xeon®, Processor frequency: 3.4 GHz. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Power supply: 681 W. Chassis type: Rack (2U)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.