Fujitsu logo

Fujitsu PRIMERGY FS PY Serverblade M 725/1.6/2M server Blade Intel Pentium Mobile 1.6 GHz 0.5 GB DDR-SDRAM

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12503
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu PRIMERGY FS PY Serverblade M 725/1.6/2M server Blade Intel Pentium Mobile 1.6 GHz 0.5 GB DDR-SDRAM:

Fujitsu PRIMERGY FS PY Serverblade M 725/1.6/2M, 1.6 GHz, 0.5 GB, DDR-SDRAM, Blade

Long summary description Fujitsu PRIMERGY FS PY Serverblade M 725/1.6/2M server Blade Intel Pentium Mobile 1.6 GHz 0.5 GB DDR-SDRAM:

Fujitsu PRIMERGY FS PY Serverblade M 725/1.6/2M. Processor family: Intel Pentium Mobile, Processor frequency: 1.6 GHz. Internal memory: 0.5 GB, Internal memory type: DDR-SDRAM. Chassis type: Blade

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.