Fujitsu logo

Fujitsu PRIMERGY FS PY Blade 4way. 2x X/2.7/2MB. 1GB server Intel® Xeon® 2.7 GHz DDR-SDRAM 500 W

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14539
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY FS PY Blade 4way. 2x X/2.7/2MB. 1GB server Intel® Xeon® 2.7 GHz DDR-SDRAM 500 W:

Fujitsu PRIMERGY FS PY Server Blade 4way. 2x X/2.7/2MB. 1GB, 2.7 GHz, 1 GB, DDR-SDRAM, 500 W, Blade

Long summary description Fujitsu PRIMERGY FS PY Blade 4way. 2x X/2.7/2MB. 1GB server Intel® Xeon® 2.7 GHz DDR-SDRAM 500 W:

Fujitsu PRIMERGY FS PY Server Blade 4way. 2x X/2.7/2MB. 1GB. Processor family: Intel® Xeon®, Processor frequency: 2.7 GHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Power supply: 500 W. Chassis type: Blade

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.