Fujitsu logo

Fujitsu SCALEOVIEW Series B17-1 17IN TFT ANA computer monitor 43.2 cm (17") 1280 x 1024 pixels Ivory

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59884
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu SCALEOVIEW Series B17-1 17IN TFT ANA computer monitor 43.2 cm (17") 1280 x 1024 pixels Ivory:

Fujitsu SCALEOVIEW Series B17-1 17IN TFT ANA, 43.2 cm (17"), 1280 x 1024 pixels, 20 ms, Ivory

Long summary description Fujitsu SCALEOVIEW Series B17-1 17IN TFT ANA computer monitor 43.2 cm (17") 1280 x 1024 pixels Ivory:

Fujitsu SCALEOVIEW Series B17-1 17IN TFT ANA. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 20 ms, Viewing angle, horizontal: 140°, Viewing angle, vertical: 130°. Product colour: Ivory

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.