Fujitsu PRIMERGY PY TX600F 1xX/2.20/2M 1GB, 2.2 GHz, 1 GB, DDR-SDRAM, DVD-ROM, 700 W, Floorstand Tower
Fujitsu PRIMERGY PY TX600F 1xX/2.20/2M 1GB. Processor family: Intel® Xeon®, Processor frequency: 2.2 GHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Optical drive type: DVD-ROM. Power supply: 700 W. Chassis type: Floorstand Tower