Fujitsu logo

Fujitsu 21IN 21P4 0.25MM 115KHZ monitor CRT 1920 x 1440 pixels 53.3 cm (21")

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59614
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu 21IN 21P4 0.25MM 115KHZ monitor CRT 1920 x 1440 pixels 53.3 cm (21"):

Fujitsu 21IN 21P4 0.25MM 115KHZ, 53.3 cm (21"), CRT, 1920 x 1440 pixels, 29.4 cm, 39.3 cm, 50 cm

Long summary description Fujitsu 21IN 21P4 0.25MM 115KHZ monitor CRT 1920 x 1440 pixels 53.3 cm (21"):

Fujitsu 21IN 21P4 0.25MM 115KHZ. Display diagonal: 53.3 cm (21"), Type: CRT, Display resolution: 1920 x 1440 pixels. Certification: TCO99. Dimensions (WxDxH): 504 x 482 x 506 mm, Depth: 482 mm, Height: 506 mm. User controls: Brightness, Contrast, Picture position (horizontal and vertical), Picture size (horizontal and...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.