Fujitsu logo

Fujitsu 15IN S5 SILVER 15IN TFT computer monitor 38.1 cm (15") 1024 x 768 pixels

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69315
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Fujitsu 15IN S5 SILVER 15IN TFT computer monitor 38.1 cm (15") 1024 x 768 pixels:

Fujitsu 15IN S5 SILVER 15IN TFT, 38.1 cm (15"), 1024 x 768 pixels, LCD, 16 ms

Long summary description Fujitsu 15IN S5 SILVER 15IN TFT computer monitor 38.1 cm (15") 1024 x 768 pixels:

Fujitsu 15IN S5 SILVER 15IN TFT. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Display: LCD. Response time: 16 ms, Viewing angle, horizontal: 120°, Viewing angle, vertical: 110°

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.