Fujitsu logo

Fujitsu PRIMERGY PY RX600 1xX/3.00/4M 1GB server Rack (3U) Intel® Xeon® 3 GHz DDR-SDRAM 700 W

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31397
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu PRIMERGY PY RX600 1xX/3.00/4M 1GB server Rack (3U) Intel® Xeon® 3 GHz DDR-SDRAM 700 W:

Fujitsu PRIMERGY PY RX600 1xX/3.00/4M 1GB, 3 GHz, 1 GB, DDR-SDRAM, DVD-ROM, 700 W, Rack (3U)

Long summary description Fujitsu PRIMERGY PY RX600 1xX/3.00/4M 1GB server Rack (3U) Intel® Xeon® 3 GHz DDR-SDRAM 700 W:

Fujitsu PRIMERGY PY RX600 1xX/3.00/4M 1GB. Processor family: Intel® Xeon®, Processor frequency: 3 GHz. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Optical drive type: DVD-ROM. Power supply: 700 W. Chassis type: Rack (3U)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.