Fujitsu logo

Fujitsu Displays B24-8 TE Pro computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
381417
Info modified on:
30 Dec 2024, 17:23:59
Short summary description Fujitsu Displays B24-8 TE Pro computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey:

Fujitsu Displays B24-8 TE Pro, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Grey

Long summary description Fujitsu Displays B24-8 TE Pro computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Grey:

Fujitsu Displays B24-8 TE Pro. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.