Fujitsu logo

Fujitsu L line L19T-4 LED display 47 cm (18.5") 1366 x 768 pixels HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84755
Info modified on:
08 Dec 2023, 13:13:23
Short summary description Fujitsu L line L19T-4 LED display 47 cm (18.5") 1366 x 768 pixels HD Black:

Fujitsu L line L19T-4, 47 cm (18.5"), 1366 x 768 pixels, HD, LED, 5 ms, Black

Long summary description Fujitsu L line L19T-4 LED display 47 cm (18.5") 1366 x 768 pixels HD Black:

Fujitsu L line L19T-4. Display diagonal: 47 cm (18.5"), Display resolution: 1366 x 768 pixels, HD type: HD. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 100°, Viewing angle, vertical: 75°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.