location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu B line 24W-7 LED display 61 cm (24") 1920 x 1200 pixels Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
B line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24W-7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1497-V140
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144430
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 15:24:29
The date of the most recent change of this product data-sheet in Icecat.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu B line 24W-7 LED display 61 cm (24") 1920 x 1200 pixels Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED WVA
  • - 1920 x 1200 pixels 16:10
  • - 5 ms 300 cd/m² 1000:1
  • - E 19 kWh 16.7 W
Long product name Fujitsu B line 24W-7 LED display 61 cm (24") 1920 x 1200 pixels Grey :
The long product name of Fujitsu B line 24W-7 LED display 61 cm (24") 1920 x 1200 pixels Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24", 1000:1, 5 ms, 178°, 16.7 M, 300 cd/m², 16:10, 1920 x 1080, 100 V - 240 V, 8.4
More>>>
Fujitsu B line 24W-7 LED display 61 cm (24") 1920 x 1200 pixels Grey:
The official description of Fujitsu B line 24W-7 LED display 61 cm (24") 1920 x 1200 pixels Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The FUJITSU B24W-7 LED Display with excellent ergonomics makes intensive office work extremely comfortable. This highly reliable display offers superb usability and power-saving features to help reduce your labor as well as energy costs. With wide viewing angle technology, flexible connectivity, and easy manageability, the FUJITSU B24W-7 LED Display can help you improve productivity.

Exceeding ergonomics
The human-centric design is gentle on the eyes and healthy for the posture: sophisticated stand with height adjustment including tilt, swivel and optimized viewing ergonomics with wide viewing angle technology

Eco system
Eco mode is a preset brightness adjust that fits for typical office environment delivering optimum brightness for most office applications. Eco button comfortably switches between Eco mode and best picture performance. Eco LED indicator makes energy saving visible.

LED backlight technology
Benefit from ultra-high contrast and allover illumination for less eye strain, economical power consumption and environment-conscious, mercury-free panels.

Short summary description Fujitsu B line 24W-7 LED display 61 cm (24") 1920 x 1200 pixels Grey:
This short summary of the Fujitsu B line 24W-7 LED display 61 cm (24") 1920 x 1200 pixels Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu B line 24W-7, 61 cm (24"), 1920 x 1200 pixels, LED, LED, 5 ms, Grey

Long summary description Fujitsu B line 24W-7 LED display 61 cm (24") 1920 x 1200 pixels Grey:
This is an auto-generated long summary of Fujitsu B line 24W-7 LED display 61 cm (24") 1920 x 1200 pixels Grey based on the first three specs of the first five spec groups.

Fujitsu B line 24W-7. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Grey

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
WVA
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
5 ms
Supported graphics resolutions
1280 x 768, 1280 x 800, 1400 x 900, 1024 x 768 (XGA), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
20000000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.270 x 0.270 mm
Viewable size, horizontal
51.8 cm
Viewable size, vertical
32.4 cm
Digital horizontal frequency
30 - 82 kHz
Digital vertical frequency
48 - 76 Hz
Colour gamut
72%
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Number of speakers
2
RMS rated power
3 W
Design
Product colour *
Grey
Feet colour
Silver
Certification
CE, GS, EAC, C-Tick, EAC, FCC, VCCI, KC, TÜV-S, BSMI, CCC, SASO, cUL, TCO
Ports & interfaces
USB version
2.0
USB hub version
2.0
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
DVI port
Yes
DVI-D ports quantity
1
DisplayPorts quantity
1
Headphone outputs
1
Headphone connectivity
3.5 mm
HDCP
Yes
DC-in jack
Yes
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Ergonomics
Height adjustment
13 cm
Pivot
Yes
Swivelling
Yes
Swivel angle range
0 - 90°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD)
Yes
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, Danish, German, Dutch, English, Spanish, Finnish, French, Italian, Japanese, Norwegian, Polish, Portuguese, Russian, Swedish, Turkish
Number of OSD languages
19
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
19 kWh
Power consumption (typical) *
16.7 W
Power consumption (max)
25 W
Power consumption (off)
0.1 W
Power consumption (PowerSave)
0.18 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
347731
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Packaging content
Cables included
AC, Audio (3.5mm), DVI, USB, VGA
Quick start guide
Yes
Manual
Yes
Weight & dimensions
Width (with stand)
559 mm
Depth (with stand)
204 mm
Height (with stand)
384 mm
Weight (with stand)
6.9 kg
Width (without stand)
559 mm
Depth (without stand)
64 mm
Height (without stand)
366 mm
Weight (without stand)
4.2 kg
Packaging data
Package weight
8.4 kg
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Thin Client
Thin client installed
No
Other features
AC adapter included
Yes
Display
LED
On/off switch
Yes
TV tuner integrated
No
Mean time between failures (MTBF)
70000 h
Country Distributor
Deutschland 1 distributor(s)