Fujitsu PRIMERGY RX300 S8, DDR3-SDRAM, 0 GB, Serial ATA, Serial Attached SCSI (SAS), Rack (2U)
Fujitsu PRIMERGY RX300 S8. Internal memory type: DDR3-SDRAM. Total storage capacity: 0 GB, HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Chassis type: Rack (2U)