Fujitsu logo

Fujitsu P Line P23T-6 IPS computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105806
Info modified on:
31 May 2024, 09:35:04
Short summary description Fujitsu P Line P23T-6 IPS computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD White:

Fujitsu P Line P23T-6 IPS, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, 5 ms, White

Long summary description Fujitsu P Line P23T-6 IPS computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD White:

Fujitsu P Line P23T-6 IPS. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. USB hub version: 2.0. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.