Fujitsu logo

Fujitsu L line L20T-4 LED display 50.8 cm (20") 1600 x 900 pixels HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78886
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu L line L20T-4 LED display 50.8 cm (20") 1600 x 900 pixels HD Black:

Fujitsu L line L20T-4, 50.8 cm (20"), 1600 x 900 pixels, HD, LED, 5 ms, Black

Long summary description Fujitsu L line L20T-4 LED display 50.8 cm (20") 1600 x 900 pixels HD Black:

Fujitsu L line L20T-4. Display diagonal: 50.8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.