Fujitsu logo

Fujitsu L line L22T-3 LED computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
95864
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu L line L22T-3 LED computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Fujitsu L line L22T-3 LED, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black

Long summary description Fujitsu L line L22T-3 LED computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD Black:

Fujitsu L line L22T-3 LED. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.