Fujitsu logo

Fujitsu KVM S4-1622 KVM switch Rack mounting Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126075
Info modified on:
20 Jun 2024, 08:26:15
Short summary description Fujitsu KVM S4-1622 KVM switch Rack mounting Black:

Fujitsu KVM S4-1622, 1600 x 1200 pixels, Ethernet LAN, Rack mounting, 18 W, 4U, Black

Long summary description Fujitsu KVM S4-1622 KVM switch Rack mounting Black:

Fujitsu KVM S4-1622. Keyboard port type: USB, PS/2, Mouse port type: USB, PS/2, Video port type: VGA. Cabling technology: 10/100/1000Base-T(X). Maximum resolution: 1600 x 1200 pixels. Product colour: Black, Rack capacity: 4U, Maximum cable length: 45 m. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Input current: 1.25 A

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.