Fujitsu logo

Fujitsu SL3220W computer monitor 55.9 cm (22") 1680 x 1050 pixels Full HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
151732
Info modified on:
08 May 2023, 14:51:03
Short summary description Fujitsu SL3220W computer monitor 55.9 cm (22") 1680 x 1050 pixels Full HD Black:

Fujitsu SL3220W, 55.9 cm (22"), 1680 x 1050 pixels, Full HD, 5 ms, Black

Long summary description Fujitsu SL3220W computer monitor 55.9 cm (22") 1680 x 1050 pixels Full HD Black:

Fujitsu SL3220W. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.