Fujitsu logo

Fujitsu SCENICVIEW Series P19-5P ECO computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103162
Info modified on:
30 Dec 2024, 17:23:47
Short summary description Fujitsu SCENICVIEW Series P19-5P ECO computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

Fujitsu SCENICVIEW Series P19-5P ECO, 48.3 cm (19"), 1280 x 1024 pixels, 5 ms, Silver

Long summary description Fujitsu SCENICVIEW Series P19-5P ECO computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:

Fujitsu SCENICVIEW Series P19-5P ECO. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.