Fujitsu logo

Fujitsu AMILO Display XL 3220W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black

Brand:
Product family:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109411
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu AMILO Display XL 3220W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Fujitsu AMILO Display XL 3220W, 55.9 cm (22"), 1680 x 1050 pixels, 2 ms, Black

Long summary description Fujitsu AMILO Display XL 3220W computer monitor 55.9 cm (22") 1680 x 1050 pixels Black:

Fujitsu AMILO Display XL 3220W. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 2 ms, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.