Fujitsu logo

Fujitsu AMILO D widescreen AMILO DY S3260W 26" LCD Widescreen computer monitor 66 cm (26") 1920 x 1200 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105400
Info modified on:
08 May 2023, 14:51:03
Short summary description Fujitsu AMILO D widescreen AMILO DY S3260W 26" LCD Widescreen computer monitor 66 cm (26") 1920 x 1200 pixels Black:

Fujitsu AMILO D widescreen AMILO DY S3260W 26" LCD Widescreen, 66 cm (26"), 1920 x 1200 pixels, LCD, 5 ms, Black

Long summary description Fujitsu AMILO D widescreen AMILO DY S3260W 26" LCD Widescreen computer monitor 66 cm (26") 1920 x 1200 pixels Black:

Fujitsu AMILO D widescreen AMILO DY S3260W 26" LCD Widescreen. Display diagonal: 66 cm (26"), Display resolution: 1920 x 1200 pixels. Display: LCD. Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black

Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.