Fujitsu logo

Fujitsu SCENICVIEW Series Scenicview B22W-5 computer monitor 55.9 cm (22") 1680 x 1050 pixels White

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36795
Info modified on:
31 May 2024, 09:34:47
Short summary description Fujitsu SCENICVIEW Series Scenicview B22W-5 computer monitor 55.9 cm (22") 1680 x 1050 pixels White:

Fujitsu SCENICVIEW Series Scenicview B22W-5, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, White

Long summary description Fujitsu SCENICVIEW Series Scenicview B22W-5 computer monitor 55.9 cm (22") 1680 x 1050 pixels White:

Fujitsu SCENICVIEW Series Scenicview B22W-5. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.