Fujitsu logo

Fujitsu SCALEOVIEW Series SCALEOVIEW D19-1 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69020
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu SCALEOVIEW Series SCALEOVIEW D19-1 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

Fujitsu SCALEOVIEW Series SCALEOVIEW D19-1, 48.3 cm (19"), 1280 x 1024 pixels, 5 ms, Black

Long summary description Fujitsu SCALEOVIEW Series SCALEOVIEW D19-1 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

Fujitsu SCALEOVIEW Series SCALEOVIEW D19-1. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.