Fujitsu logo

Fujitsu SCALEOVIEW Series SCALEOVIEW Q26W-1 computer monitor 66 cm (26") 1920 x 1200 pixels HD

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71001
Info modified on:
31 May 2024, 09:34:41
Short summary description Fujitsu SCALEOVIEW Series SCALEOVIEW Q26W-1 computer monitor 66 cm (26") 1920 x 1200 pixels HD:

Fujitsu SCALEOVIEW Series SCALEOVIEW Q26W-1, 66 cm (26"), 1920 x 1200 pixels, HD, 3 ms

Long summary description Fujitsu SCALEOVIEW Series SCALEOVIEW Q26W-1 computer monitor 66 cm (26") 1920 x 1200 pixels HD:

Fujitsu SCALEOVIEW Series SCALEOVIEW Q26W-1. Display diagonal: 66 cm (26"), Display resolution: 1920 x 1200 pixels, HD type: HD, Response time: 3 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. USB hub version: 2.0

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.