Fujitsu logo

Fujitsu SCENICVIEW Series SCENICVIEW P19-3 computer monitor 48.3 cm (19") 1280 x 1024 pixels Ivory

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39080
Info modified on:
30 Dec 2024, 17:23:47
Short summary description Fujitsu SCENICVIEW Series SCENICVIEW P19-3 computer monitor 48.3 cm (19") 1280 x 1024 pixels Ivory:

Fujitsu SCENICVIEW Series SCENICVIEW P19-3, 48.3 cm (19"), 1280 x 1024 pixels, 8 ms, Ivory

Long summary description Fujitsu SCENICVIEW Series SCENICVIEW P19-3 computer monitor 48.3 cm (19") 1280 x 1024 pixels Ivory:

Fujitsu SCENICVIEW Series SCENICVIEW P19-3. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Ivory

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.