Fujitsu logo

Fujitsu ESPRIMO D957/E90+ Intel Q270 Express Black, Red

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86480
Info modified on:
14 Mar 2024, 18:59:00
Short summary description Fujitsu ESPRIMO D957/E90+ Intel Q270 Express Black, Red:

Fujitsu ESPRIMO D957/E90+, Intel Q270 Express, Intel® Core™ i5, Intel® Core™ i7, DDR4-SDRAM, 64 GB, 2.5,3.5,M.2, Fast Ethernet, Gigabit Ethernet

Long summary description Fujitsu ESPRIMO D957/E90+ Intel Q270 Express Black, Red:

Fujitsu ESPRIMO D957/E90+. Motherboard chipset: Intel Q270 Express, Compatible processor series: Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB. Storage drive sizes supported: 2.5,3.5,M.2. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, LAN controller: Intel I219LM. PCI Express slots version: 2.0, 3.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.