Fujitsu logo

Fujitsu MYRICA Series MYRICA VQ46-3SU LCD TV 116.8 cm (46") HD Silver 500 cd/m²

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54386
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu MYRICA Series MYRICA VQ46-3SU LCD TV 116.8 cm (46") HD Silver 500 cd/m²:

Fujitsu MYRICA Series MYRICA VQ46-3SU LCD TV, 116.8 cm (46"), 1366 x 768 pixels, HD, LCD, Silver

Long summary description Fujitsu MYRICA Series MYRICA VQ46-3SU LCD TV 116.8 cm (46") HD Silver 500 cd/m²:

Fujitsu MYRICA Series MYRICA VQ46-3SU LCD TV. Display diagonal: 116.8 cm (46"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1200:1. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.