Fujitsu logo

Fujitsu SCALEOVIEW Series SCALEOVIEW L22-1W computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38862
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu SCALEOVIEW Series SCALEOVIEW L22-1W computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver:

Fujitsu SCALEOVIEW Series SCALEOVIEW L22-1W, 55.9 cm (22"), 1680 x 1050 pixels, 5 ms, Silver

Long summary description Fujitsu SCALEOVIEW Series SCALEOVIEW L22-1W computer monitor 55.9 cm (22") 1680 x 1050 pixels Silver:

Fujitsu SCALEOVIEW Series SCALEOVIEW L22-1W. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 5 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.