location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCALEOVIEW Series ScaleoView C17-13 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCALEOVIEW Series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScaleoView C17-13
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1057-V170
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:43
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu SCALEOVIEW Series ScaleoView C17-13 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 8 ms 280 cd/m² 500:1
  • - 48 W
Long product name Fujitsu SCALEOVIEW Series ScaleoView C17-13 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver :
The long product name of Fujitsu SCALEOVIEW Series ScaleoView C17-13 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ScaleoView C17-13
More>>>
Fujitsu SCALEOVIEW Series ScaleoView C17-13 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
The official description of Fujitsu SCALEOVIEW Series ScaleoView C17-13 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whatever challenge our TFT displays give you a new perspective with pixel precision, smart ergonomic designs and brilliant reproduction.

Short summary description Fujitsu SCALEOVIEW Series ScaleoView C17-13 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
This short summary of the Fujitsu SCALEOVIEW Series ScaleoView C17-13 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCALEOVIEW Series ScaleoView C17-13, 43.2 cm (17"), 1280 x 1024 pixels, 8 ms, Silver

Long summary description Fujitsu SCALEOVIEW Series ScaleoView C17-13 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of Fujitsu SCALEOVIEW Series ScaleoView C17-13 computer monitor 43.2 cm (17") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

Fujitsu SCALEOVIEW Series ScaleoView C17-13. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Response time: 8 ms, Viewing angle, horizontal: 150°, Viewing angle, vertical: 130°. Product colour: Silver

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
280 cd/m²
Response time
8 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
150°
Viewing angle, vertical
130°
Display number of colours *
16.78 million colours
Pixel pitch
0.264
Horizontal scan range
30 - 80 kHz
Vertical scan range
60 - 75 Hz
Viewable size, horizontal
33.8 cm
Viewable size, vertical
27 cm
Viewable size diagonal
43 cm
Design
Product colour *
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
Ergonomics
Tilt angle range
-5 - 30°
Plug and Play
Yes
Cable length
1.5 m
Power
Power consumption (typical) *
48 W
Power consumption (standby) *
1 W
Weight & dimensions
Width (without stand)
379 mm
Depth (without stand)
190 mm
Height (without stand)
378 mm
Weight (without stand)
3.8 kg