Fujitsu Intel Xeon processor E7530 6C/12T 1.86 GHz SLCTLC 12 MB Turbo, Intel® Xeon® 7000 Sequence, E7530, 1.866 GHz, 64-bit, Server/workstation, 5.86 GT/s
Fujitsu Intel Xeon processor E7530 6C/12T 1.86 GHz SLCTLC 12 MB Turbo. Processor family: Intel® Xeon® 7000 Sequence, Processor model: E7530, Processor base frequency: 1.866 GHz. Market segment: Server