location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Intel Xeon E7-8880 v4 processor 2.2 GHz 55 MB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon E7-8880 v4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3896-E480
Category:
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24110
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:21:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Intel Xeon E7-8880 v4 processor 2.2 GHz 55 MB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel Xeon E7 v4 E7-8880V4 2.2 GHz
  • - 55 MB LGA 2011 (Socket R)
  • - Processor cores: 22 14 nm 64-bit 150 W
  • - Maximum internal memory supported by processor: 3.07 TB DDR3-SDRAM, DDR4-SDRAM
More>>>
Short summary description Fujitsu Intel Xeon E7-8880 v4 processor 2.2 GHz 55 MB:
This short summary of the Fujitsu Intel Xeon E7-8880 v4 processor 2.2 GHz 55 MB data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Intel Xeon E7-8880 v4, Intel Xeon E7 v4, LGA 2011 (Socket R), 14 nm, E7-8880V4, 2.2 GHz, 64-bit

Long summary description Fujitsu Intel Xeon E7-8880 v4 processor 2.2 GHz 55 MB:
This is an auto-generated long summary of Fujitsu Intel Xeon E7-8880 v4 processor 2.2 GHz 55 MB based on the first three specs of the first five spec groups.

Fujitsu Intel Xeon E7-8880 v4. Processor family: Intel Xeon E7 v4, Processor socket: LGA 2011 (Socket R), Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 3.07 TB, Memory types supported by processor: DDR3-SDRAM, DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: S8S

Processor
Processor model *
E7-8880V4
Processor base frequency *
2.2 GHz
Processor family *
Intel Xeon E7 v4
Processor cores *
22
Processor socket *
LGA 2011 (Socket R)
Component for
Server/workstation
Processor lithography *
14 nm
Processor threads
44
System bus rate
9.6 GT/s
Processor operating modes *
64-bit
Processor boost frequency
3.3 GHz
Processor cache
55 MB
Thermal Design Power (TDP)
150 W
Bus type
QPI
Number of QPI links
3
Memory bandwidth supported by processor (max)
85 GB/s
Processor codename
Broadwell
Memory
Maximum internal memory supported by processor
3.07 TB
Memory types supported by processor
DDR3-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1066, 1333, 1600, 1866 MHz
Memory channels *
Quad-channel
ECC
Yes
Graphics
On-board graphics card *
No
Features
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Market segment
Server
Features
Maximum number of PCI Express lanes
32
PCI Express slots version
3.0
Supported instruction sets
AVX 2.0
Scalability
S8S
Physical Address Extension (PAE)
Yes
CPU configuration (max)
8
Embedded options available
No
Physical Address Extension (PAE)
46 bit
Processor special features
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® AES New Instructions (Intel® AES-NI)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel® OS Guard
Yes
Intel Instruction Replay Technology
No
Intel 64
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Operational conditions
Tcase
77 °C