Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Intel Xeon E5430 processor 2.66 GHz 12 MB L2

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Intel Xeon Processor E5430
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3875-L266
Category
The Central Processing Unit (CPU) or (micro) processor is the part of a computer where most calculations take place. In terms of computing power, the processor is the most important element of a computer system, so the performance of a computer is highly dependant on the performance of the processor. For quite some time the performance of a processor has been determined by the number of MHz the clock speed was, but nowadays clock speed doesn't have so much to do with the speed of the processor anymore. One of the best ways to compare different kinds of processors, is to look up benchmarks on the internet. Please be careful to buy a processor that is compatible with your motherboard, i.e. fits in the right socket.
Processors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byFujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13379
This statistic is based on the 88573 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86574 free Open Icecat users.
Info modified on: 21 Jun 2018 20:41:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu Intel Xeon E5430 processor 2.66 GHz 12 MB L2 :
The short editorial description of Fujitsu Intel Xeon E5430 processor 2.66 GHz 12 MB L2

Intel Xeon Processor E5430, 2.66 GHz, 12 MB L2
More>>>
Fujitsu Intel Xeon E5430 processor 2.66 GHz 12 MB L2:
The official marketing text of Fujitsu Intel Xeon E5430 processor 2.66 GHz 12 MB L2 as supplied by the manufacturer

- Quad Core
- Enhanced Intel Speedstep Technology
- Intel EM64T
- Intel I/OAT
- Intel Virtualization Technology
- Demand Based Switching
- Enhanced Halt State (C1E)
- Execute Disable Bit
- Intel Thermal Monitor 2

Short summary description Fujitsu Intel Xeon E5430 processor 2.66 GHz 12 MB L2:
This short summary of the Fujitsu Intel Xeon E5430 processor 2.66 GHz 12 MB L2 data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Intel Xeon Processor E5430, Intel® Xeon® 5000 Sequence, 2.66 GHz, LGA 771 (Socket J), Server/Workstation, 45 nm, E5430

Long summary description Fujitsu Intel Xeon E5430 processor 2.66 GHz 12 MB L2:
This is an auto-generated long summary of Fujitsu Intel Xeon E5430 processor 2.66 GHz 12 MB L2 based on the first three specs of the first five spec groups.

Fujitsu Intel Xeon Processor E5430. Processor family: Intel® Xeon® 5000 Sequence, Processor frequency: 2.66 GHz, Processor socket: LGA 771 (Socket J). Thermal Design Power (TDP): 80 W, VID Voltage Range: 0.95 - 1.225 V

Processor
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel® Xeon® 5000 Sequence
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
2.66 GHz
Processor cores *
The number of central processing units ('cores') in a processor. Some processors have 1 core, others have 2 (e.g. Intel Core Duo) or more (e.g. the Intel Xeon E7-2850 has 10 cores).
4
Processor socket *
Mechanical component(s) that provides mechanical and electrical connections between a microprocessor and a printed circuit board (PCB). This allows the processor to be replaced without soldering.
LGA 771 (Socket J)
Component for *
What this product is used as a part of (component for).
Server/Workstation
Processor lithography *
The process which is performed by the processor e.g. CPU (Central Processing Unit).
45 nm
Box *
Plastic or metal shell/container for components.
No
Processor model *
The model number for the processor in a computer.
E5430
Processor
Processor operating modes *
Operating modes for the processors that place restrictions on the type and scope of operations for certain processes run by the CPU. This design allows the operating system to run with more privileges than application software.
64-bit
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
1333 MHz
Processor cache
12 MB
Processor cache type
L2
CPU multiplier (bus/core ratio)
8
Power
Thermal Design Power (TDP) *
80 W
VID Voltage Range
0.95 - 1.225 V
Customer service details
X