Fujitsu logo

Fujitsu RAID SAS 6G 1GB (D3116C) RAID controller PCI Express x8 3.0 6 Gbit/s

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89104
Info modified on:
14 Mar 2024, 19:21:24
Short summary description Fujitsu RAID SAS 6G 1GB (D3116C) RAID controller PCI Express x8 3.0 6 Gbit/s:

Fujitsu RAID SAS 6G 1GB (D3116C), SAS-2, Serial ATA III, PCI Express x8, 0, 1, 5, 6, 50, 60, 6 Gbit/s, 1024 MB, LSI SAS2208

Long summary description Fujitsu RAID SAS 6G 1GB (D3116C) RAID controller PCI Express x8 3.0 6 Gbit/s:

Fujitsu RAID SAS 6G 1GB (D3116C). Supported storage drive interfaces: SAS-2, Serial ATA III, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 50, 60, Data transfer rate: 6 Gbit/s, Internal memory: 1024 MB. Connector(s): 2 x SSF-8087

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.